EN
  • EN
  • DE

BZD23-C15

Part No BZD23-C15
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Voltage regulator diodes / Diode Zener Single 15V 6% 2.5W 2-Pin GALF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238511-BZD23-C15
Popularity Medium
Supply and Demand Status Balance
Family Name BZD23-C15
Introduction Date October 01, 1991
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZD23-C15 CAD Model

Description

The BZD23-C15 is a robust, high-performance Zener diode from the reputable semiconductor manufacturer, NXP. Designed to provide precision voltage regulation, this device is an essential component for a wide array of electronic circuits. With its tight voltage tolerance and high power dissipation capabilities, the BZD23-C15 is an ideal choice for stabilizing voltage and offering protection against voltage transients.

Key Features

  • Nominal Zener Voltage: 15V, making it suitable for a variety of applications that require a stabilized voltage at this level.
  • Power Dissipation: With a power dissipation of 3.25W, this Zener diode can handle significant amounts of energy without compromising its performance or reliability.
  • Tolerance: It offers a tight tolerance level for the Zener voltage, ensuring precise voltage regulation for sensitive electronic components.
  • Package: The BZD23-C15 comes in a compact SOD-57 package, which is well-suited for high-density circuit board designs.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, making it a reliable choice for applications that may experience temperature fluctuations.

Applications

The BZD23-C15 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

NXP's commitment to quality ensures that the BZD23-C15 Zener diode meets the highest standards of performance and reliability. Manufactured with state-of-the-art technology, this component is designed to withstand harsh environments and provide a long operational life.

Environmental Compliance

The BZD23-C15 is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Intersil
Lowest to $13.2432
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess