The BZB984-C7V5 from NXP Semiconductors is a cutting-edge Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. Its compact package and precise voltage regulation capabilities make it an ideal choice for space-constrained applications that require reliable performance.
Key Features
- Voltage Regulation: The BZB984-C7V5 offers a nominal Zener voltage of 7.5V, providing a stable reference voltage for various circuits.
- Power Dissipation: With a total power dissipation of 400 mW, this Zener diode can handle moderate power levels, making it suitable for a variety of electronic applications.
- Package: Enclosed in a small SOD-323 surface-mount package, the BZB984-C7V5 is designed for efficient PCB space utilization and easy integration into automated manufacturing processes.
- Thermal Stability: The device operates within a wide temperature range, ensuring consistent performance under varying environmental conditions.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the application it is used in.
Applications
The BZB984-C7V5 is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Power management systems
- Automotive electronics
- Telecommunication devices
- Industrial control circuits
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The BZB984-C7V5 Zener diode is manufactured with the highest standards, ensuring it meets the rigorous demands of industrial and consumer applications. Customers can trust in the consistent performance and longevity of this component.
Environmental Compliance
In line with global environmental standards, the BZB984-C7V5 is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.