The BZB984-C12 is a cutting-edge Zener diode designed by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This product is specifically engineered to provide precision voltage regulation and protection for a wide range of electronic applications.
Key Features
- Nominal Zener Voltage: The BZB984-C12 boasts a nominal Zener voltage of 12V, making it ideal for applications requiring a stable reference voltage.
- Power Dissipation: With a total power dissipation of 400mW, this device can withstand moderate power levels while maintaining its performance and reliability.
- Low Leakage Current: The low leakage current characteristic ensures minimal power loss and improves efficiency, which is crucial for battery-powered devices.
- High Surge Current Capability: It is designed to handle surge currents effectively, providing robust protection against voltage spikes and transients that can damage sensitive electronic components.
- Surface-Mount Package: The BZB984-C12 comes in a compact SOD-323 package, which is suitable for high-density PCB designs and is easy to integrate into automated manufacturing processes.
Applications
The versatility of the BZB984-C12 allows it to be used in a broad array of applications. It is particularly well-suited for:
- Voltage regulation modules
- Overvoltage and transient voltage protection circuits
- Consumer electronics such as smartphones, tablets, and laptops
- Telecommunication systems
- Power management solutions
Product Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
12V |
| Power Dissipation (PD) |
400mW |
| Leakage Current (IR) |
Low |
| Package |
SOD-323 |
With its robust design and precise voltage regulation, the NXP BZB984-C12 Zener diode is an excellent choice for designers seeking a reliable component that delivers consistent performance. Its small form factor and high surge current capability make it a versatile solution for modern electronic circuits.