EN
  • EN
  • DE

BZB84-B5V6/DG

Part No BZB84-B5V6/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 5.6V 2% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238494-BZB84-B5V6/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-B5V6
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-B5V6/DG CAD Model

Description

Product Overview: BZB84-B5V6/DG from NXP Semiconductors

The BZB84-B5V6/DG is a robust, high-performance Zener diode designed by NXP Semiconductors, a global leader in the electronics industry. This Zener diode is engineered to provide a precise voltage regulation solution for a wide range of electronic applications. The BZB84-B5V6/DG is part of NXP's extensive range of semiconductor components that are known for their reliability and efficiency.

Key Features

  • Voltage Regulation: The BZB84-B5V6/DG offers a nominal Zener voltage of 5.6V, making it ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a total power dissipation of 250 mW, this Zener diode is capable of handling moderate power levels, suitable for a range of electronic devices.
  • Package: The device comes in a small SOT-23 surface-mount package, which is designed for optimal space-saving on printed circuit boards (PCBs).
  • Dual Diode Configuration: This Zener diode features a double diode common anode configuration, which allows for flexibility in circuit design and can help in reducing component count.
  • Temperature Stability: The BZB84-B5V6/DG is characterized by its excellent stability over a wide operating temperature range, ensuring consistent performance under varying environmental conditions.
  • Compliance: It adheres to the stringent RoHS and REACH environmental standards, making it a suitable choice for eco-friendly and sustainable electronic designs.

Applications

The BZB84-B5V6/DG Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

With its precise voltage control and high reliability, the BZB84-B5V6/DG from NXP Semiconductors is an excellent choice for designers looking to enhance the stability and performance of their electronic products. Whether for industrial, commercial, or consumer applications, this Zener diode stands out as a component that delivers consistent results and ensures the longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess