EN
  • EN
  • DE

BZB84-B4V7/DG (4.7V)

Part No BZB84-B4V7/DG (4.7V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238493-BZB84-B4V7/DG (4.7V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B4V7/DG (4.7V) CAD Model

Description

The BZB84-B4V7/DG is a robust, high-performance Zener diode from NXP Semiconductors, designed for voltage regulation and suppression applications. This Zener diode offers a nominal Zener voltage of 4.7V, making it an ideal component for providing precise voltage regulation in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: 4.7V, which is ideal for a wide range of stabilization and clipping applications.
  • Package: The device comes in a small, surface-mount SOT-23 package, which is suitable for high-density PCB designs and is easy to integrate into various electronic systems.
  • Power Dissipation: Capable of dissipating up to 300 mW of power, ensuring reliable operation in high-power applications.
  • High Stability: Features excellent stability and low dynamic impedance, providing consistent performance under varying conditions.
  • Wide Operating Temperature Range: Operates effectively over a broad temperature range, making it suitable for use in harsh environments.

Applications

The BZB84-B4V7/DG Zener diode is versatile and can be used in various electronic applications, including but not limited to:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Waveform shaping and clipping circuits
  • Reference elements in precision circuitry

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZB84-B4V7/DG Zener diode is manufactured with stringent quality control processes, ensuring reliable performance and longevity in your electronic designs. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this Zener diode is engineered to meet your needs.

Ordering Information

To ensure you receive genuine NXP products, order the BZB84-B4V7/DG directly from authorized distributors or through NXP's official channels. For detailed product specifications, technical data, and ordering options, please refer to the official NXP Semiconductors product datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess