The BZA868A series, crafted by the renowned semiconductor manufacturer NXP, stands as a testament to the company's commitment to innovation and quality in the realm of electronic components. This series is particularly designed to cater to the protection requirements of sensitive electronic circuits against transient voltage spikes and surges, which are prevalent in a myriad of applications.
Key Features
- Low Capacitance: The BZA868A series offers ultra-low capacitance, making it ideal for high-speed data lines without compromising signal integrity.
- ESD Protection: It provides robust Electrostatic Discharge (ESD) protection, ensuring the safeguarding of sensitive components from electrostatic phenomena.
- Surge Protection: This product is capable of withstanding high surge currents, thereby offering reliable protection against transient voltage spikes.
- Compact Package: The series comes in a small SOT23 package, which is perfect for space-constrained applications.
- Lead-Free Design: In alignment with modern environmental standards, the BZA868A series is designed to be lead-free, catering to eco-friendly requirements.
Applications
The BZA868A series is versatile and can be employed across various sectors. Some of the typical applications include:
- USB Ports and Peripherals
- HDMI and DisplayPort Interfaces
- Mobile and Portable Devices
- Network and Telecommunication Equipment
- Consumer Electronics
Technical Specifications
The BZA868A series boasts impressive technical specs that make it suitable for a wide array of protective applications:
- Reverse Stand-Off Voltage: 3.3 V
- Clamping Voltage: 8 V
- Peak Pulse Power Dissipation: 150 W (8/20 μs pulse)
- ESD Protection: Up to 15 kV contact discharge as per IEC61000-4-2 standard
- Package: SOT23
In conclusion, the BZA868A series from NXP is an exemplary solution for designers looking to enhance the durability and longevity of their electronic products by providing state-of-the-art transient voltage protection. Its low capacitance and robust protection capabilities ensure that it meets the stringent requirements of today's high-speed communication interfaces and sensitive electronic circuits.