EN
  • EN
  • DE

BZA420A

Part No BZA420A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quadruple ESD transient voltage suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156871-BZA420A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA420A CAD Model

Description

The BZA420A is a state-of-the-art protection diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically engineered to safeguard sensitive electronic circuits from transient voltage spikes and electrostatic discharge (ESD), making it an essential element in the design of reliable and durable electronic products.

Key Features of the BZA420A

  • ESD Protection: The BZA420A offers exceptional ESD protection, capable of withstanding ESD strikes up to the IEC 61000-4-2 standard, ensuring that your devices remain safe from sudden electrical discharges.
  • Low Capacitance: With its low capacitance design, this diode ensures signal integrity is maintained, making it ideal for high-speed data lines where minimal signal distortion is critical.
  • Bi-directional Clamping: The diode's bi-directional clamping capability provides symmetrical protection for both positive and negative transients, enhancing the defense against voltage spikes.
  • Small Form Factor: The BZA420A comes in a compact package, allowing for space-efficient designs without compromising on performance.
  • High Reliability: Manufactured by NXP, the BZA420A is built to the highest quality standards, offering exceptional reliability for a wide range of applications.

Applications

The versatility of the BZA420A makes it suitable for a broad array of applications, particularly where ESD sensitivity is a concern. Common uses include:

  • Mobile devices
  • Portable electronics
  • Computing platforms
  • Networking equipment
  • Industrial controls

Technical Specifications

The BZA420A boasts impressive technical specifications that underscore its performance capabilities:

  • Breakdown Voltage: Specified with a precise breakdown voltage range.
  • Peak Pulse Power: Capable of handling significant peak pulse power for transient events.
  • Operating Temperature Range: Designed to operate effectively across a wide temperature range, ensuring stability and functionality in various environments.

With the BZA420A, NXP Semiconductors continues its tradition of delivering high-quality components that meet the demanding requirements of modern electronic systems. Incorporating this diode into your design will provide the assurance of protection, reliability, and performance that is synonymous with NXP products.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,897 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess