NXP BYV79-200 Ultra-fast Avalanche Sinterglass Diode
The NXP BYV79-200 is a high-performance, ultra-fast avalanche sinterglass diode designed for use in a range of electronic applications where fast switching and reliability are paramount. This diode is part of NXP's BYV79 series, which is known for its exceptional quality and performance characteristics, making it an ideal choice for engineers and designers seeking a robust diode solution.
With a repetitive peak reverse voltage of 200V, the BYV79-200 ensures stability and protection in circuits with high voltage requirements. Its ability to handle a forward surge current of up to 30A makes it suitable for applications that experience high inrush currents, such as power supplies and converters. The diode's ultra-fast recovery time, typically less than 75ns, is essential for high-frequency operations, minimizing power loss and improving overall efficiency.
The BYV79-200 is constructed using sinterglass passivated chip technology, which provides superior reliability and a rugged, glass-passivated junction that is capable of withstanding harsh environmental conditions. This technology also contributes to the diode's avalanche capability, allowing it to safely absorb transient voltage spikes without sustaining damage.
Encased in a SOD-57 package, the BYV79-200 is designed for through-hole mounting, which facilitates easy integration into a wide variety of circuit boards. Its compact form factor is beneficial for space-constrained applications, and its leads are suitable for high-temperature soldering, ensuring a solid and durable connection.
Key features of the NXP BYV79-200 include:
- Repetitive peak reverse voltage (VRRM): 200V
- Forward continuous current (IF): 2A
- Non-repetitive peak forward surge current (IFSM): 30A
- Ultra-fast recovery time: < 75ns
- Operating junction temperature range: -65°C to +175°C
- Avalanche energy rated for increased reliability
- Sinterglass passivated for high reliability and stability
- SOD-57 package for through-hole mounting
The BYV79-200 is an excellent choice for designers seeking a diode that offers high-speed switching, reliability, and durability for their power management, conversion, and rectification needs. NXP's commitment to quality ensures that this diode will provide consistent performance and longevity in a range of challenging applications.