EN
  • EN
  • DE

BYV27-200

Part No BYV27-200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package DO
Win Source Part Number 094571-BYV27-200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BYV27-200 CAD Model

Description

The BYV27-200, manufactured by NXP Semiconductors, is a high-efficiency, ultra-fast avalanche sinterglass diode designed for applications requiring fast switching and low power loss. This diode is a robust and reliable component that ensures stable performance in a variety of electronic circuits.

Key Features:

  • Voltage Range: The BYV27-200 is characterized by a repetitive peak reverse voltage of 200V, making it suitable for high-voltage applications.
  • High Current Capability: With a forward continuous current of 2A, this diode can handle significant current loads, which is essential for power regulation and conversion applications.
  • Ultra-fast Recovery Time: The device offers an ultra-fast recovery time of less than 30ns, which is critical for high-speed switching operations and improves overall efficiency.
  • Avalanche Capability: The diode's avalanche capability ensures it can withstand transient over-voltage conditions, providing additional protection for electronic circuits.
  • Low Power Loss: Designed with efficiency in mind, the BYV27-200 boasts low power loss, making it an energy-efficient choice for modern electronic designs.
  • Sinterglass Passivated: The sinterglass passivation technique used in the manufacturing of this diode enhances its reliability and longevity by providing excellent stability and moisture resistance.

Applications:

The BYV27-200 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber circuits
  • Protection circuits

Package Details:

The diode is available in a SOD-57 package, which is well-suited for through-hole mounting. This package type allows for easy integration into a variety of circuit board layouts.

Conclusion:

With its combination of high-speed switching, reliability, and energy efficiency, the BYV27-200 from NXP Semiconductors is an excellent choice for designers looking to enhance the performance of their power management systems. Its robust construction and avalanche capability make it a resilient component in demanding electrical environments.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
STMicroelectronics
Lowest to $2.9707
Toko America Inc.
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4803 $50.4315
255+ $0.3941 $100.4955
395+ $0.3818 $150.8110
545+ $0.3695 $201.3775
705+ $0.3571 $251.7555
940+ $0.3202 $300.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,988 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess