EN
  • EN
  • DE

BYT28-400

Part No BYT28-400
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156729-BYT28-400
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT28-400 CAD Model

Description

The BYT28-400, from NXP Semiconductors, is a high-speed, ultra-fast silicon rectifier diode, meticulously designed to handle high efficiency and reliability in a multitude of applications. This powerful component is a perfect fit for switching power supplies, converters, free-wheeling diodes, and reverse battery protection, making it a versatile choice for engineers and designers in various electronic sectors.

Key Features

  • Voltage Range: The BYT28-400 is designed to withstand repetitive peak reverse voltages up to 400V, making it suitable for high voltage applications.
  • Current Capability: With a continuous forward current of 3.5 A, this diode can handle significant power, and is also capable of withstanding surge currents up to 100 A, ensuring reliability under stressful conditions.
  • Speed: As an ultra-fast rectifier, it boasts extremely quick reverse recovery times, typically less than 75 ns, which is essential for high-frequency operations.
  • Low Power Loss: High efficiency is achieved through low forward voltage drop and rapid switching capabilities, reducing power loss and improving overall system performance.
  • Thermal Performance: The BYT28-400 is encapsulated in a SOD-64 package, which offers excellent thermal conduction and stability, ensuring the diode operates within its specified temperature range even under high current conditions.

Applications

  • Switch-mode Power Supplies (SMPS)
  • High-frequency Inverters
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BYT28-400 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device meets rigorous industry certifications, guaranteeing a reliable solution for your high-speed rectification needs.

Whether you are working on a power supply project or designing a sophisticated motor control system, the BYT28-400 provides the efficiency, speed, and reliability required for your high-performance applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4636 $59.7088
19+ $6.1250 $116.3750
30+ $5.9332 $177.9960
41+ $5.7415 $235.4015
53+ $5.5509 $294.1977
70+ $4.9757 $348.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess