EN
  • EN
  • DE

BYQ10-600

Part No BYQ10-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238420-BYQ10-600
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYQ10-600 CAD Model

Description

The BYQ10-600 is a robust and efficient rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This component is specifically engineered to offer a high degree of reliability and performance in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • High Reverse Voltage Capability: The BYQ10-600 has a reverse voltage rating of 600V, making it suitable for high voltage applications.
  • High Forward Surge Current: With a forward surge current capability, this diode can handle high current peaks without failure, ensuring reliability in demanding situations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to its high efficiency and helps to minimize power loss during operation.
  • Robust Design: The construction of the BYQ10-600 is rugged, offering a high degree of mechanical strength and thermal resilience, which is critical for stability in various operating conditions.
  • Compact Package: Encapsulated in a compact package, the diode is well-suited for space-constrained applications while still providing high power handling capability.

Applications

The BYQ10-600 is ideal for use in a variety of electronic circuits and devices. Its primary applications include:

  • Power supplies
  • Switching power converters
  • Freewheeling diodes
  • Reverse battery protection
  • Motor controllers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BYQ10-600 is no exception. It is produced to meet stringent industry standards, ensuring that each unit provides consistent and reliable performance. The device is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Reverse Voltage (VR) 600V
Forward Current (IF) 10A
Forward Surge Current (IFSM) Specified in datasheet
Package Specified in datasheet

For detailed technical specifications, please refer to the official NXP datasheet for the BYQ10-600.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
KEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess