EN
  • EN
  • DE

BYM357X

Part No BYM357X
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE DUAL 1500V SOT186A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 1500V, 600V
Current - Max 7A
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220-3
Win Source Part Number 039760-BYM357X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYM357X CAD Model

Description

The NXP BYM357X is a cutting-edge semiconductor device designed to cater to the needs of modern electronic systems. This product is a testament to NXP's commitment to providing high-quality, reliable components for a wide range of applications. The BYM357X is particularly suited for high-speed switching and rectification purposes, making it an ideal choice for power management solutions in both consumer and industrial electronics.

Key Features

  • High Reverse Voltage Capability: The BYM357X is engineered to withstand high reverse voltages, ensuring durability and stable performance in demanding conditions.
  • Low Forward Voltage Drop: This component exhibits a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in operation.
  • Fast Switching Speed: With its fast switching capabilities, the BYM357X can handle high-frequency operations, making it suitable for modern power conversion and regulation circuits.
  • Robust Thermal Performance: The device's superior thermal characteristics ensure it operates reliably over a wide temperature range, maintaining performance even under thermal stress.
  • Compact Design: The BYM357X comes in a compact package, allowing for space-saving PCB design and integration into various electronic assemblies.

Applications

The versatility of the NXP BYM357X allows it to be used across a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Automotive electrical systems
  • DC-DC converters
  • Freewheeling diodes in inverter circuits
  • LED lighting systems

Quality and Reliability

NXP Semiconductors is known for its stringent quality control measures and the BYM357X is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from NXP products. Customers can trust the BYM357X for its consistent performance and longevity in their electronic projects.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess