EN
  • EN
  • DE

BYG26J

Part No BYG26J
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description SMA ultra fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156647-BYG26J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYG26J CAD Model

Description

The NXP BYG26J is a high-performance rectifier diode designed to meet the stringent requirements of modern electronic applications. This rectifier is part of NXP's extensive range of semiconductor products, known for their reliability and cutting-edge technology. The BYG26J is particularly suitable for power supply operations where fast switching and soft recovery are critical to efficiency and performance.

Key Features

  • Reverse Voltage: The BYG26J can withstand reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Forward Current: It boasts a high average forward current of 1A, ensuring that it can handle significant power levels.
  • Fast Switching Speed: With its fast switching capability, the BYG26J minimizes energy loss during the transition from conducting to non-conducting states.
  • Soft Recovery Characteristics: The soft recovery feature reduces electromagnetic interference (EMI) and stress on the diode, which is beneficial for the longevity and reliability of both the diode and the overall circuit.
  • Controlled Avalanche Energy: This rectifier is capable of withstanding repetitive avalanche energy, making it robust in harsh electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop helps to reduce power loss and improve efficiency in the application it is used in.
  • High Temperature Operation: With an operating junction temperature range from -65°C to +175°C, the BYG26J is designed to perform reliably in extreme temperatures.

Applications

The NXP BYG26J is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and inverters
  • Energy storage circuits
  • Snubber diodes

Quality and Reliability

As with all NXP products, the BYG26J rectifier diode is manufactured to the highest quality standards. It is designed to provide reliable performance even under challenging conditions, ensuring that your electronic devices operate smoothly and efficiently. Whether you are designing power supplies or involved in complex power conversion, the NXP BYG26J is an excellent choice for your rectification needs.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess