The BUK9880-55 is a state-of-the-art, high-efficiency power MOSFET brought to you by NXP Semiconductors, a leader in the industry. Designed with the latest technology in power management, this product is well-suited for a variety of applications that require efficient power regulation and switching.
Key Features
- Low On-State Resistance: The BUK9880-55 boasts an extremely low on-state resistance (RDS(on)), which ensures minimal power loss and heat generation during operation.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET can handle fast transitions, making it ideal for high-frequency applications.
- High-Temperature Performance: Engineered to perform reliably in high-temperature environments, the BUK9880-55 maintains functionality even under thermal stress.
- Robust Package Design: Encased in a durable package, the device is protected against mechanical stress and environmental factors, ensuring a long operational life.
Applications
The versatility of the BUK9880-55 allows it to be integrated into a wide range of applications. It is particularly well-suited for:
- Automotive systems, including electric power steering, fuel pumps, and DC-DC converters
- Power management circuits in consumer electronics
- Industrial control systems requiring efficient power distribution
- Switch Mode Power Supplies (SMPS) for both isolated and non-isolated topologies
Product Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
98A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust design and superior performance, the BUK9880-55 from NXP Semiconductors represents a reliable and efficient solution for your power management needs.