Product Overview: NXP BUK9209-40B
The NXP BUK9209-40B is a high-performance, N-channel TrenchMOS™ transistor designed to deliver efficient power management and conversion in a wide array of applications. This robust MOSFET is well-suited for automotive and industrial systems, where reliability and efficiency are paramount.
Key Features
- Low On-State Resistance: The BUK9209-40B boasts a low on-state resistance (RDS(on)), reducing conduction losses and improving overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal energy waste during state transitions.
- High Thermal Performance: The device's excellent thermal characteristics allow for stable operation even under high temperature conditions, making it a reliable choice for demanding environments.
- Logic-Level Compatible: This transistor can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
Applications
The BUK9209-40B is versatile and can be used in various applications, including:
- Automotive systems such as engine management and power steering
- DC-DC converters for efficient power conversion
- Motor control modules for industrial automation
- Switch-mode power supplies (SMPS) for robust power regulation
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
83W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
TO-263 (D2PAK) |
The BUK9209-40B from NXP is a testament to the company's commitment to providing innovative semiconductor solutions that meet the rigorous demands of modern electronic systems. Its combination of high efficiency, fast switching, and thermal resilience makes it an exceptional choice for designers looking to optimize their power management strategies.