Product Overview: BUK7880-55A by NXP
The BUK7880-55A is a high-performance, automotive-grade Power MOSFET manufactured by NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics market. This product is specifically designed to meet the demanding requirements of automotive applications, ensuring reliability and efficiency in harsh environments.
Key Features
- Low On-Resistance: The BUK7880-55A features a very low on-state resistance (RDS(on)), which translates into reduced conduction losses and improved overall efficiency in high-current applications.
- High Temperature Performance: With an operating temperature range that extends up to 175°C, this MOSFET can withstand the elevated temperatures commonly found in automotive environments without compromising performance.
- Robust Package: Encased in a robust TO-220 package, the BUK7880-55A is designed for optimal heat dissipation, ensuring stable operation even under high power conditions.
- Enhanced Durability: The device is engineered with NXP's proven trench MOSFET technology, which enhances its ruggedness and longevity, making it an ideal choice for the automotive industry's demanding applications.
Applications
The BUK7880-55A is suitable for a wide range of automotive applications, including:
- Powertrain systems
- Body control modules
- Motor drives
- DC-DC converters
- Battery management systems
Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
80A |
| Power Dissipation (PD) |
200W |
| RDS(on) |
8.7 mΩ |
| Package |
TO-220 |
In summary, the BUK7880-55A by NXP is a robust and efficient solution for automotive electronic systems, offering low on-resistance, high-temperature resilience, and a durable package designed for high power and high reliability applications.