EN
  • EN
  • DE

BUK782055ON5230

Part No BUK782055ON5230
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050072-BUK782055ON5230
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK782055ON5230 CAD Model

Description

The BUK782055ON5230 is a state-of-the-art power MOSFET manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed for applications requiring high power efficiency and reliability. It is commonly used in automotive, industrial, and high-performance computing applications.

Key Features

  • Low On-State Resistance: The BUK782055ON5230 features a low on-state resistance (RDS(on)), which reduces power loss and improves efficiency during operation.
  • High Current Capability: This MOSFET can handle high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  • Enhanced Thermal Performance: The device is designed with an optimal thermal management system that ensures stable performance even under high temperature conditions.
  • Robust Package Design: Enclosed in a durable package, the BUK782055ON5230 is built to withstand mechanical stress and environmental factors, ensuring a long operational lifespan.

Applications

The versatility of the BUK782055ON5230 allows it to be integrated into a wide range of applications. Some of the common uses include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications such as electric power steering, DC motor control, and battery management systems

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 55V
Continuous Drain Current (ID) 110A
Power Dissipation (PD) 200W
Operating Temperature Range -55°C to +175°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK782055ON5230 MOSFET is no exception, and it is produced using advanced manufacturing processes that meet strict industry standards for performance and longevity.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess