Product Overview: BUK7108-40AIE from NXP
The BUK7108-40AIE is a cutting-edge TrenchMOS™ Standard Level FET produced by NXP Semiconductors, a leader in the electronic components industry. This high-performance Field-Effect Transistor (FET) is designed to deliver efficient power management and conversion in a wide range of applications. Its robust design and advanced technology make it an ideal choice for automotive, industrial, and computing systems that require reliable and efficient power control.
Key Features
- Low On-State Resistance: The BUK7108-40AIE boasts a low on-state resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency in circuits.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET minimizes switching losses, making it suitable for high-frequency power conversion systems.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a broad range of drive circuits and simplifying design integration.
- Robust Thermal Performance: With an excellent thermal design, the BUK7108-40AIE can handle high levels of power without compromising performance or longevity.
- Automotive-Qualified: This product meets stringent automotive qualification standards, ensuring reliability and performance under harsh operating conditions.
Applications
The versatility of the BUK7108-40AIE allows it to be used in various applications, including:
- Automotive engine control systems
- DC/DC converters
- Motor drives
- Power management modules
- LED lighting systems
Technical Specifications
Some of the technical specifications of the BUK7108-40AIE include:
- Drain-source voltage (VDSS): 40V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to +175°C
With its high efficiency, reliability, and compliance with automotive standards, the BUK7108-40AIE from NXP is an exceptional choice for designers looking to improve power management in their next-generation electronic systems.