The NXP BUK6211-75C is a state-of-the-art, high-performance PowerMOS transistor designed to deliver efficiency and reliability in a wide range of applications. With its advanced technology, this NXP product stands out as a robust solution for power management challenges.
Key Features
- Low on-state resistance (Rds(on)): The BUK6211-75C boasts a low on-state resistance, which means it can handle high current loads with minimal power loss, making it highly efficient for power conversion applications.
- High-speed switching: This transistor is capable of high-speed switching, which is essential for reducing switching losses in power converters, thereby enhancing the overall efficiency of the system.
- Logic level compatible: It can be directly driven by logic level signals, simplifying the design of the control circuitry and reducing the need for additional driver components.
- Thermal and current handling capabilities: With an excellent thermal design and robust current handling features, the BUK6211-75C ensures reliable operation even under stressful conditions.
Applications
The versatility of the BUK6211-75C allows it to be employed in a variety of applications, including:
- Automotive systems
- DC-DC converters
- Motor control circuits
- Power management solutions
- Switch-mode power supplies (SMPS)
Quality and Reliability
NXP is known for its commitment to quality, and the BUK6211-75C is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the rigorous demands of industrial and automotive applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (Vds) |
75V |
| Continuous drain current (Id) |
75A |
| Power dissipation (Pd) |
200W |
| Operating temperature range |
-55°C to +175°C |
Overall, the NXP BUK6211-75C is a powerful and reliable component that offers a combination of high efficiency, fast switching, and robust thermal management, making it an ideal choice for sophisticated power management systems.