Product Overview: BUK564-60H - NXP
The BUK564-60H is a high-performance N-channel power MOSFET produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This power MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, making it an excellent choice for designers seeking reliability and performance.
Key Features
- Low On-State Resistance: The BUK564-60H boasts a very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Current Capability: With the ability to handle a continuous drain current (ID), this MOSFET can support applications with high current demands.
- High-Speed Switching: The device is optimized for fast switching, enabling high-frequency operation while reducing switching losses.
- Robust Thermal Performance: The BUK564-60H is encapsulated in a TO-220AB package that provides excellent thermal conduction and heat dissipation, ensuring stable performance even under high temperature conditions.
Applications
The versatility of the BUK564-60H allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC Converters
- Motor Control Circuits
- Automotive Systems
- Power Management Solutions
Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
58A |
| Power Dissipation (PD) |
210W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust design and advanced technology, the BUK564-60H from NXP stands out as a superior choice for designers who require a power MOSFET with high efficiency, reliability, and thermal performance. Whether it's for industrial, automotive, or consumer electronics, the BUK564-60H is engineered to meet the most demanding power management tasks.