The BUK562-100A is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a trusted leader in the industry. This advanced power transistor is specifically engineered to deliver efficient power management and control across a wide array of applications, making it a versatile choice for designers and engineers alike.
Key Features
- High Current Capability: The BUK562-100A is capable of handling high currents, making it suitable for demanding applications that require robust power handling.
- Low On-State Resistance: With its low on-state resistance (R<sub>DS(on)), this transistor ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
- High-Speed Switching: Designed for fast switching applications, the BUK562-100A minimizes transition losses and allows for efficient operation at high frequencies.
- Enhanced Thermal Performance: The device's excellent thermal characteristics ensure reliable performance even under high-temperature operating conditions.
Applications
The BUK562-100A is ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive systems
- High-efficiency power management solutions
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
100V
Continuous drain current (I<sub>D)
33A
Power Dissipation (P<sub>D)
75W
Operating Temperature Range
-55°C to +175°C
With its robust design and reliable performance, the BUK562-100A from NXP Semiconductors is an excellent choice for professionals looking to implement a high-quality power transistor in their electronic designs.