The BUK555-200A is a high-performing PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive portfolio of power management solutions, offering a combination of fast switching, low on-state resistance, and high thermal performance. It is well-suited for a wide range of applications including switch-mode power supplies, DC-AC converters, motor control circuits, and general-purpose switching applications.
Key Features
- Voltage Rating: The BUK555-200A is capable of handling continuous voltages up to 200V, making it suitable for high-voltage applications.
- Current Handling: With the ability to manage continuous currents of up to 34A, this transistor can handle significant power levels and is ideal for demanding environments.
- Low On-State Resistance: A low on-state resistance (RDS(on)) minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: The device features fast switching characteristics, which enables efficient operation at high frequencies and reduces switching losses.
- TO-220 Package: Housed in a TO-220 package, the BUK555-200A offers a compact footprint while providing excellent thermal characteristics for better heat dissipation.
Applications
- Switch-mode power supplies (SMPS)
- DC-AC converters for solar inverters and uninterruptible power supplies (UPS)
- Motor control circuits for industrial automation
- Automotive applications requiring high efficiency and reliability
- General-purpose power switching
Reliability and Quality
NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK555-200A is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications. It incorporates advanced silicon technology for enhanced performance and is qualified through rigorous testing protocols to ensure its durability and longevity under various operating conditions.
Whether you are designing power management systems for industrial automation, automotive technology, or renewable energy solutions, the BUK555-200A from NXP offers the performance and reliability needed to drive your innovation forward.