EN
  • EN
  • DE

SN74CBT3345CRGYRG4

Part No SN74CBT3345CRGYRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20VQFN / Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number SN74CBT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256731-SN74CBT3345CRGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345CRGYRG4 CAD Model

Description

Overview of SN74CBT3345CRGYRG4

The SN74CBT3345CRGYRG4 is a high-performance integrated circuit from Texas Instruments, designed to facilitate seamless data flow between two buses in a bidirectional manner. This device is part of the CBT (Controlled Bidirectional Transceiver) family and is particularly suitable for applications that require low-voltage operation and bidirectional data communication with translation capability.

Key Features

  • Bus Interface: The SN74CBT3345CRGYRG4 provides an 8-bit bidirectional bus interface, allowing for efficient data transfer between two buses.
  • Voltage Translation: This device can translate voltages between 3.3V and 5V buses, making it ideal for mixed-voltage systems.
  • Low ON-State Resistance: The transceiver features a low ON-state resistance (Ron) which reduces signal distortion and improves output signal quality.
  • Power-Down Protection: It comes with power-down protection on both data ports, ensuring that the device remains protected even when powered off.
  • Non-Preferential Power-Up Sequencing: The SN74CBT3345CRGYRG4 does not require a specific power-up sequence, giving designers flexibility in system design.

Applications

The SN74CBT3345CRGYRG4 is versatile and can be used in a variety of applications, including:

  • Bus isolation and interfacing in multi-voltage systems
  • Signal gating and buffering for data communication systems
  • Level shifting for mixed-voltage environments in computing and telecommunication

Package and Quality

This transceiver comes in a compact VQFN (RGY) package, which is not only space-efficient but also offers excellent thermal performance. The part number SN74CBT3345CRGYRG4 indicates that the device is provided in a tape and reel format suitable for automated assembly processes. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product meets high-quality and reliability standards, ensuring dependable performance in your electronic designs.

Conclusion

In summary, the SN74CBT3345CRGYRG4 from Texas Instruments is a robust and flexible solution for bidirectional bus interfacing. Its ability to translate voltages and provide high-speed data transfer makes it a valuable component in a wide range of applications. Its quality packaging and design ensure that it will integrate smoothly into your system, providing reliable operation for the long term.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess