The BUK552-100B is a high-performance N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, particularly in the automotive and industrial sectors where efficiency and reliability are of paramount importance. With its exceptional quality and performance, the BUK552-100B stands out as a preferred choice for designers and engineers.
Key Features
- Low On-State Resistance (RDS(on)): The device boasts a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in high-current applications.
- High-Speed Switching: The BUK552-100B is optimized for fast switching, enabling high-frequency operation that is essential for power conversion applications.
- Robust Thermal Performance: With an excellent thermal design, the BUK552-100B can handle significant power levels while maintaining a stable temperature, ensuring long-term reliability.
- Enhanced Durability: The device is built to withstand harsh conditions, featuring a ruggedized construction that can tolerate high-energy pulses and demanding environments.
Electrical Characteristics
The BUK552-100B operates with a drain-source voltage (VDS) of up to 100V, making it suitable for a variety of high-voltage applications. It also has a continuous drain current (ID) rating of 33A at 25°C, providing ample current handling capability for power-intensive tasks. The gate threshold voltage (VGS(th)) ranges from 2V to 4V, allowing for flexible drive circuitry.
Applications
The versatility of the BUK552-100B allows it to be used in a wide array of applications, including:
- DC/DC converters and high-efficiency power supplies
- Motor drives and controllers
- Solar inverters and renewable energy systems
- Automotive applications such as engine control units and power distribution systems
- Protection and switching circuits
Quality and Compliance
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and compliance. The BUK552-100B is no exception, with certifications and adherence to industry standards that ensure its suitability for critical and sensitive applications.