EN
  • EN
  • DE

LT1585AIT33

Part No LT1585AIT33
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071444-LT1585AIT33
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1585AIT33 CAD Model

Description

Linear Technology's LT1585AIT33 - 3.3V Low Dropout Fast Response Positive Regulators

The LT1585AIT33 is an exemplary low dropout regulator designed by Linear Technology to deliver a consistent 3.3 volts output with a remarkable capacity to handle up to 5A of output current. This high-performance regulator is part of Linear Technology's esteemed LT1585 series, which is renowned for its fast transient response and low voltage drop characteristics.

Featuring an advanced design, the LT1585AIT33 is optimized to operate with a very low dropout voltage of merely 1.5V at full load, which is a significant advantage when dealing with lower input voltages. This allows for efficient operation even in situations where the input voltage is not significantly higher than the output voltage, making it highly suitable for battery-powered applications where maximizing the usage of available power is crucial.

One of the key attributes of the LT1585AIT33 is its fast transient response. This makes it ideal for applications that require a stable voltage supply even with rapidly changing loads, such as digital circuits that have fluctuating power demands. The device ensures that the output voltage remains within tight tolerances, thereby protecting sensitive electronic components from the potential damage caused by voltage spikes or drops.

The LT1585AIT33 also incorporates several protection features to ensure the reliability and longevity of both the regulator and the electronic system it serves. Overcurrent and overtemperature protection mechanisms are built-in, safeguarding the device against conditions that could lead to overheating and potential failure. Additionally, the regulator has an adjustable current limit, which allows designers to set the maximum output current to a safe level for their specific application.

For ease of integration into a variety of circuit designs, the LT1585AIT33 is offered in a TO-220 package. This widely used package is known for its robustness and good thermal performance, making it a practical choice for high-current applications. The regulator is also characterized by its stability with low-ESR output capacitors, which is a common requirement in modern low-voltage, high-speed electronics.

In summary, the LT1585AIT33 from Linear Technology is a highly reliable and efficient solution for applications demanding a stable 3.3V power supply with substantial current capabilities. Its low dropout voltage, fast transient response, and robust protection features make it a versatile choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess