The NXP PCF8813 is a cutting-edge, low-power LCD controller designed primarily for use in mobile phones and other portable devices where power efficiency and compact design are key considerations. This versatile controller supports a wide range of LCD types, including STN, FSTN, and DSTN displays, making it a highly adaptable solution for various applications.
Key Features
- Display Support: The PCF8813 is capable of driving displays with resolutions up to 102x65 pixels, providing crisp and clear visuals for small screen applications.
- Interface Options: It offers multiple interface options, including SPI and I2C, allowing for easy integration with a host processor and flexibility in system design.
- Low Power Consumption: Designed with power efficiency in mind, the PCF8813 is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
- On-Chip Memory: It comes with on-chip display data RAM, which reduces the need for external memory components, saving space and cost in system design.
- Extended Temperature Range: The controller operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions.
Applications
The PCF8813 is not limited to mobile phones; it's also suitable for a wide range of other portable applications such as handheld gaming devices, personal digital assistants (PDAs), and other small-screen consumer electronics that require a high-quality display interface with minimal power draw.
Technical Specifications
| Parameter |
Specification |
| Resolution Support |
Up to 102x65 pixels |
| Interfaces |
SPI, I2C |
| Temperature Range |
-40°C to +85°C |
| Supply Voltage |
2.4V to 3.3V |
Conclusion
The NXP PCF8813 LCD controller is an optimal solution for developers looking to incorporate a reliable, power-efficient display interface into their portable and handheld devices. With its robust feature set and flexible interface options, it continues to be a popular choice among designers for applications where space and power are at a premium.