EN
  • EN
  • DE

BUK457-400B

Part No BUK457-400B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description POWER MOS TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156029-BUK457-400B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK457-400B CAD Model

Description

Introducing the BUK457-400B Power MOSFET by NXP Semiconductors

The BUK457-400B is a high-quality Power MOSFET device manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require efficient power management and switching. With its robust construction and reliable performance, the BUK457-400B is an excellent choice for professionals and hobbyists alike looking to build or repair power circuits in various electronic devices.

Key Features of the BUK457-400B:

  • High Voltage Capability: The BUK457-400B is capable of handling up to 400 volts, making it suitable for high-voltage applications.
  • High Current Rating: This MOSFET can support a continuous drain current of up to 4.5A, ensuring it can handle substantial power loads without overheating.
  • Low On-State Resistance: With an on-state resistance of only 1.5 Ohms, the BUK457-400B ensures minimal power loss during operation, which enhances overall efficiency.
  • Fast Switching Speed: The device boasts a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • TO-220 Package: The industry-standard TO-220 package provides a practical form factor that is easy to handle and integrate into a variety of circuit designs.

Applications:

The versatility of the BUK457-400B allows it to be used in a diverse array of electronic systems, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Systems
  • Automotive Applications
  • Power Management Solutions

Whether you are designing a new power supply, upgrading an existing one, or simply in need of a reliable component for your electronic project, the BUK457-400B from NXP Semiconductors is a solid choice that combines performance, durability, and efficiency.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The BUK457-400B is no exception, as it is manufactured to meet stringent quality standards, ensuring consistent performance and longevity in your applications. Invest in the BUK457-400B for your next project and experience the difference that a premium Power MOSFET can make.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess