EN
  • EN
  • DE

BUK456-800B

Part No BUK456-800B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 3.5 A 800 V 4 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050057-BUK456-800B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK456-800B CAD Model

Description

Product Overview: BUK456-800B

The BUK456-800B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This PowerMOS transistor is specifically engineered to deliver efficient power management and conversion in a wide range of applications, making it a versatile component for modern electronic systems.

Key Features

  • Voltage Capacity: The BUK456-800B boasts an impressive drain-source voltage (Vds) of 800V, providing a robust platform for high-voltage operations.
  • Current Handling: With a continuous drain current (Id) rating of up to 4.5A, this transistor can handle significant power loads, making it suitable for demanding environments.
  • Low On-State Resistance: The device features a low on-state resistance (Rds(on)) which minimizes power losses and improves overall efficiency, a critical factor in power-sensitive designs.
  • High-Speed Switching: Designed for fast switching, the BUK456-800B can operate at higher frequencies, which is essential for power supplies and converters that require quick response times.
  • Package: It comes in a TO-220 package, known for its good thermal and electrical performance, as well as ease of mounting and use in various circuit designs.

Applications

The BUK456-800B is ideal for a range of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters for solar energy systems
  • High-frequency converters
  • Motor control circuits
  • Lighting systems, including LED drivers

Reliability and Quality

NXP's commitment to quality ensures that the BUK456-800B meets the highest standards for reliability and performance. With features like enhanced thermal characteristics and ruggedized design, this PowerMOS transistor is built to withstand challenging conditions and deliver consistent results over its lifespan.

Conclusion

The BUK456-800B from NXP is a testament to the company's dedication to providing top-tier power management solutions. Its combination of high-voltage capacity, efficient power handling, and fast switching capabilities, all housed in a robust TO-220 package, make it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess