EN
  • EN
  • DE

BUK455-100B

Part No BUK455-100B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description PowerMOS transistor / Trans MOSFET N-CH 100V 23A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238239-BUK455-100B
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK455-100B CAD Model

Description

The BUK455-100B is a high-quality power MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This product is designed to cater to a wide range of applications requiring efficient power management and switching. The BUK455-100B is particularly well-suited for high-speed switching applications due to its fast switching speed and low on-state resistance.

Key Features

  • Voltage Rating: The BUK455-100B has a drain-source voltage (Vds) rating of 100V, making it suitable for moderate voltage applications.
  • Current Capacity: It can handle continuous drain currents (Id) up to 14A, ensuring robust performance for high current loads.
  • Low On-Resistance: Featuring a low on-state resistance (Rds(on)), this MOSFET offers reduced conduction losses, which is critical for power efficiency.
  • High-Speed Switching: The device is optimized for fast switching, which is essential in power converters and PWM (Pulse Width Modulation) circuits.
  • TO-220 Package: The BUK455-100B comes in a TO-220 package, known for its excellent thermal performance and ease of mounting on printed circuit boards.

Applications

The versatility of the BUK455-100B allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive and Industrial Systems
  • Lighting Systems

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK455-100B is no exception, as it is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure its performance under various conditions. Customers can trust this MOSFET to provide consistent and reliable operation in their electronic designs.

Conclusion

In summary, the BUK455-100B power MOSFET from NXP is a highly efficient, reliable, and versatile component that is an excellent choice for designers looking to enhance their power management and switching applications. Its robust features and thermal efficiency make it a valuable addition to any electronic system requiring high-speed switching and power control.

You May Also Be Interested in

Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess