EN
  • EN
  • DE

BUK224-50Y

Part No BUK224-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET high side switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156002-BUK224-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK224-50Y CAD Model

Description

NXP BUK224-50Y Power MOSFET

The NXP BUK224-50Y is a high-performance Power MOSFET designed to deliver efficient power management and conversion in a compact package. This device is part of NXP's extensive portfolio of Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs) that are engineered to meet the demanding requirements of modern electronic systems.

With a drain-source voltage (VDS) of 50V, the BUK224-50Y is optimized for a wide range of applications, including automotive systems, power supplies, motor control, and industrial automation. It features a low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall system efficiency. The device is also characterized by fast switching speeds, reducing switching losses and improving performance in high-frequency circuits.

The BUK224-50Y boasts a robust and rugged design, ensuring reliable operation even under harsh conditions. It is capable of handling high current loads thanks to its high continuous drain current (ID) rating. This makes it an ideal choice for applications that require high power density and the ability to manage significant power throughput without compromising on reliability or efficiency.

Engineered with NXP's advanced technology, the BUK224-50Y ensures a low threshold voltage (VGS(th)), which contributes to its ease of drive and compatibility with a broad range of drive circuits. The device also incorporates enhanced protection features, such as over-temperature and over-current protection, safeguarding the MOSFET from potential damage due to abnormal operating conditions.

The packaging of the BUK224-50Y is designed to facilitate easy integration into various circuit designs. Its compact size allows for space-saving PCB layouts, which is particularly beneficial in applications where board real estate is at a premium. Additionally, the package is engineered for optimal thermal performance, ensuring that the device can maintain its performance even under thermal stress.

Overall, the NXP BUK224-50Y Power MOSFET is a versatile and reliable component that offers designers the performance and efficiency needed for today's power-sensitive applications. With its combination of high efficiency, fast switching, and robustness, the BUK224-50Y is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess