EN
  • EN
  • DE

BUK208-50Y,127

Part No BUK208-50Y,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 8.5A SOT263 / Single channel high-side with current limit function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 8.5A
Rds On (Typ) 80 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 770642-BUK208-50Y,127
Popularity Medium
Supply and Demand Status Balance
Family Name BUK208
Introduction Date March 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK208-50Y,127 CAD Model

Description

Introducing the BUK208-50Y,127 Power MOSFET by NXP Semiconductors

The BUK208-50Y,127 is a high-performance Power MOSFET brought to you by NXP Semiconductors, a trusted name in the field of advanced electronics. This particular component is designed to cater to a wide range of applications, including automotive systems, power management, and industrial controls, where efficiency and reliability are of paramount importance.

Key Features

  • Device Type: Power MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (Vds): 50V
  • Continuous Drain Current (Id): 75A
  • RDS(on): Very low on-state resistance for higher efficiency
  • Package: TO-220AB
  • Operating Temperature Range: -55°C to +175°C

The BUK208-50Y,127 Power MOSFET is designed with state-of-the-art technology, which ensures minimal conduction losses and excellent switching performance. With a drain-to-source voltage of 50V and a continuous drain current of 75A, it is capable of handling high power applications with ease. The low on-state resistance (RDS(on)) of this device translates to reduced power losses and improved overall efficiency, which is critical for energy-sensitive systems.

Applications

The versatility of the BUK208-50Y,127 makes it suitable for a broad spectrum of applications:

  • Automotive applications such as motor drives and powertrain systems
  • DC/DC converters and power supplies
  • Load switches and battery management systems
  • Industrial automation and control systems
  • High-performance computing and server power management

Its robust design ensures that it can withstand the harsh conditions often encountered in industrial and automotive environments, including high temperatures and high switching frequencies. The TO-220AB package is widely used and appreciated for its ease of mounting and thermal management properties.

With the BUK208-50Y,127, NXP Semiconductors continues to demonstrate its commitment to providing high-quality, durable, and efficient solutions for the power management industry. Whether you are designing an intricate automotive system or a simple power supply, this Power MOSFET is an excellent choice for ensuring reliable and high-performance operation.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess