EN
  • EN
  • DE

BUK106-50LP

Part No BUK106-50LP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Trans MOSFET N-CH 50V 50A Automotive 5-Pin(5+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer NXP
Win Source Part Number 238224-BUK106-50LP
Popularity Low
Supply and Demand Status Limited
Family Name BUK106-50L
Introduction Date February 01, 1993
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK106-50LP CAD Model

Description

The BUK106-50LP is a high-performance, low-power MOSFET manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications that require efficient power management and high reliability.

Key Features

  • Low On-Resistance: The BUK106-50LP boasts an exceptionally low on-resistance, which reduces power loss and improves efficiency in switching applications.
  • High-Speed Switching: Engineered for fast switching, this MOSFET is capable of operating at high frequencies, making it suitable for high-speed circuits and power conversion systems.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower voltages, which is beneficial for battery-operated devices and energy-saving applications.
  • Thermal Management: With an optimized thermal design, the BUK106-50LP effectively dissipates heat, enhancing its performance stability and extending its operational lifespan.
  • Robust Package: Encased in a durable package, this MOSFET is protected against mechanical stress and environmental factors, ensuring reliable operation even in harsh conditions.

Applications

The BUK106-50LP is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Motor control systems
  • Automotive electronics
  • LED lighting solutions
  • Switch-mode power supplies (SMPS)

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK106-50LP is no exception, undergoing rigorous testing and quality control measures to ensure that it performs to specifications under a variety of conditions.

Environmental Compliance

The BUK106-50LP is designed with environmental considerations in mind. It complies with RoHS regulations, which restrict the use of certain hazardous substances in electrical and electronic equipment, contributing to the reduction of environmental impact and promoting sustainability.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess