The BUK104-50L is a state-of-the-art power MOSFET designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This device is specifically engineered to meet the high demands of modern electronic applications, providing efficient power management and switching with outstanding reliability.
Key Features
- Low On-Resistance: The BUK104-50L boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
- Robust Thermal Performance: Designed with an optimal thermal management system, the BUK104-50L can operate effectively under high temperature environments, maintaining its performance and longevity.
- Versatile Voltage Range: This device operates at 50V, making it suitable for a wide variety of applications that require a medium voltage range.
Applications
The BUK104-50L is versatile enough to be used in a diverse set of applications, including but not limited to:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch mode power supplies (SMPS)
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
50V |
| Continuous drain current (ID) |
34A |
| Power dissipation (PD) |
75W |
| Operating temperature range |
-55°C to 175°C |
Quality and Reliability
NXP is committed to delivering high-quality products, and the BUK104-50L is no exception. It is designed to meet stringent industry standards for quality and reliability, ensuring that it can withstand the rigors of real-world applications.
For detailed product information, technical specifications, and support documentation, please visit the NXP Semiconductors official website or contact their customer support team.