The NXP BU2527DF is a high voltage, high-speed switching NPN power transistor designed for use in horizontal deflection stages in televisions and PC monitors. This robust and reliable transistor is part of NXP's extensive range of silicon Diffused Power Transistor series, which are known for their excellence in high-speed switching applications.
Key Features:
- High Voltage Capability: The BU2527DF is capable of withstanding voltages up to 1500V, making it suitable for high voltage applications.
- High Current Rating: With a collector current rating of up to 12A, this transistor can handle significant power, suitable for demanding applications.
- Low Base-Drive Requirements: This feature makes the BU2527DF an efficient choice for circuits that need to minimize power loss.
- High Switching Speed: A fast switching response is a hallmark of this component, necessary for high-frequency operations.
- Integrated Damper Diode: The inclusion of a damper diode provides protection against inductive spikes, enhancing the reliability and longevity of the transistor.
Applications:
Primarily used in the horizontal deflection stage of CRT displays, the BU2527DF's high-speed switching capabilities make it an excellent choice for a variety of applications that require high voltage and high-speed operation. These include switch mode power supplies (SMPS), lighting systems, laser drivers, and other power switching applications.
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality, and the BU2527DF is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring performance and reliability in even the most challenging environments.
Technical Specifications:
| Parameter |
Value |
| VCBO (Collector-Base Voltage) |
1500V |
| IC (Collector Current) |
12A |
| Power Dissipation |
45W |
| Configuration |
Single |
With its robust design and excellent performance characteristics, the NXP BU2527DF is a reliable choice for designers and engineers looking for a high-quality power transistor in high-voltage and high-speed switching applications.