EN
  • EN
  • DE

BU2508AX

Part No BU2508AX
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155703-BU2508AX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2508AX CAD Model

Description

NXP BU2508AX High-Voltage NPN Power Transistor

The BU2508AX is a robust, high-voltage NPN bipolar power transistor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to handle high power and high voltage applications, making it an ideal choice for switch mode power supplies, lighting circuits, and horizontal deflection stages in CRT monitors and televisions.

Featuring an impressive collector-emitter voltage (VCEO) of up to 1500V, the BU2508AX is capable of supporting the demanding electrical requirements of modern electronic circuits. Its high-speed switching capabilities ensure efficient operation, which is critical for reducing power losses and improving overall system performance.

The BU2508AX transistor is known for its high reliability and robustness, thanks to NXP's innovative design and stringent quality control processes. Its SOT199 package, also known as the isolated TO-3P, provides excellent heat dissipation characteristics, allowing the device to operate at higher temperatures without the risk of thermal runaway. This feature is especially important in applications where thermal management is a challenge.

One of the key advantages of the BU2508AX is its integrated damper diode, which plays a crucial role in protecting the transistor from inductive load transients. This built-in protection extends the life of the transistor and the overall durability of the circuit in which it is used.

The transistor also boasts a high collector current (IC) rating of up to 8A, which makes it suitable for handling significant power levels. This, combined with its ability to operate at high frequencies, positions the BU2508AX as a versatile component for a wide range of power applications.

For engineers and designers looking for a power transistor that offers both performance and reliability, the NXP BU2508AX is an excellent choice. Its robust construction, high voltage and current handling capabilities, and the inclusion of a damper diode make it a go-to component for demanding power applications.

To ensure safe and optimal performance, users should refer to the BU2508AX datasheet for detailed specifications, including maximum ratings, thermal characteristics, and recommended operating conditions. As with all electronic components, proper handling and adherence to safety standards are essential during installation and use.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess