EN
  • EN
  • DE

BU1706AB

Part No BU1706AB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 850V 5A 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237728-BU1706AB
Popularity Medium
Supply and Demand Status Balance
Family Name BU1706AB
Introduction Date February 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU1706AB CAD Model

Description

The NXP BU1706AB is a robust, high-voltage rectifier diode designed to meet the demands of a wide range of electronic applications. Known for its high efficiency and reliability, this diode is an ideal choice for power supply designs and other circuits requiring rectification functions.

Key Features

  • Voltage Rating: The BU1706AB boasts a high reverse voltage rating, capable of withstanding voltages up to 1700 volts, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current of 6 amperes, this diode can handle a significant amount of current, ensuring smooth operation in power conversion processes.
  • High Surge Current Capability: It is designed to manage high surge currents, offering reliability during transient conditions.
  • Fast Switching Speed: The BU1706AB offers fast switching speeds, which minimizes energy loss and improves the efficiency of the application.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode ensures lower power losses and improved thermal performance.
  • Package: Encapsulated in a robust SOD113 package, the BU1706AB is designed for optimal thermal and electrical performance while maintaining a compact footprint.

Applications

The BU1706AB is versatile and can be used in various applications, including:

  • Switching power supplies
  • Freewheeling diodes in converters and motor control circuits
  • Energy storage systems
  • High-voltage rectification in telecommunication systems
  • Snubber diode in high-frequency power electronics

Quality and Reliability

NXP is committed to delivering high-quality components. The BU1706AB is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by electronic designers and engineers. Its robust construction and reliable performance make it an excellent choice for applications requiring a high-voltage rectifier diode.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Intersil
Lowest to $13.2432
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $2.9707

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess