NXP BTA225B-600B Triac
The NXP BTA225B-600B is a high-performance planar passivated Silicon Controlled Rectifier (SCR) triac designed for use in applications requiring direct control of AC power. It is part of NXP's renowned series of triacs that are engineered to provide efficient and reliable solutions for AC switching applications.
Key Features
- High Blocking Voltage: The device is capable of blocking voltages up to 600V, making it suitable for a wide range of AC line voltage applications.
- High On-state Current: With an on-state RMS current of 25A, the BTA225B-600B can handle significant power, suitable for high-power applications.
- Planar Passivated for Voltage Ruggedness and Reliability: The triac is designed to be robust against reverse voltage peaks and is reliable under harsh operating conditions.
- Triggering in All Four Quadrants: It can be activated from any of the four quadrants, ensuring high flexibility in control and ease of use in different circuit configurations.
- Direct Triggering from Low-power Drivers and Microcontrollers: The BTA225B-600B can be directly controlled by microcontrollers or other low-power driving circuits without the need for additional interface components.
Applications
The BTA225B-600B is designed for a variety of applications that require high-efficiency AC power control. Common applications include:
- Motor control circuits
- Lighting dimmer switches
- Heating regulation systems
- AC power control in domestic appliances
- Static switching relays
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-state Voltage (VDRM) |
600V |
| On-state RMS Current (IT(RMS)) |
25A |
| Gate Trigger Current (IGT) |
35 mA |
| Package |
D2PAK |
With its combination of high performance, reliability, and ease of use, the NXP BTA225B-600B is an excellent choice for designers looking to improve the efficiency and effectiveness of their AC power control systems.