The BTA216-600B is a high-performance triac manufactured by NXP Semiconductors, renowned for its reliability and efficiency in handling AC power control. This triac is designed to operate at a maximum repetitive peak off-state voltage (Vdrm) of 600 volts, making it suitable for a wide range of applications that require high voltage capabilities.
Key Features
- High Voltage Capacity: With a peak off-state voltage of 600V, the BTA216-600B can handle significant voltage requirements, suitable for industrial and domestic environments.
- Current Handling: This device is capable of conducting up to 16A of continuous on-state current (IT(RMS)), which allows it to control a wide array of electrical loads.
- High Commutation Performance: The BTA216-600B is designed to withstand high commutation performance, making it ideal for inductive loads where switching performance is critical.
- Gate Trigger Current: A low gate trigger current (IGT) ensures that the device can be easily triggered into conduction with minimal control current.
Applications
The BTA216-600B triac is versatile and can be used in various applications, including:
- Motor control circuits
- Lighting dimmer systems
- Heating regulation systems
- AC power switching applications
- Domestic and industrial automation
Product Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (Vdrm) |
600V |
| On-State RMS Current (IT(RMS)) |
16A |
| Gate Trigger Current (IGT) |
Typically 25 mA |
| Package |
TO-220AB |
The BTA216-600B is available in a TO-220AB package, which is widely accepted for its thermal and mechanical robustness. This triac from NXP Semiconductors is a testament to the company's commitment to providing high-quality components for sophisticated electronic control systems.