The BUK456-1000B is a high-performance PowerMOS transistor produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically designed to cater to high-speed switching applications and is widely recognized for its exceptional quality and reliability.
Key Features
- High Current Capability: With an ability to handle continuous currents up to 1000 mA, the BUK456-1000B is perfect for applications requiring high power density.
- Low On-State Resistance: The device boasts an extremely low on-state resistance (RDS(on)), which ensures minimal power loss and improves overall efficiency.
- High-Speed Switching: Designed for fast switching, this transistor is ideal for high-frequency operations, reducing transition losses.
- Enhanced Thermal Performance: The BUK456-1000B is encapsulated in a robust package that provides excellent thermal conduction, allowing for stable operation even at high temperatures.
- Logic Level Compatibility: This device can be driven directly from logic level sources, making it highly compatible with modern microcontroller-based systems.
Applications
The versatility of the BUK456-1000B makes it suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive applications
- Power management systems
Quality and Reliability
NXP's commitment to quality ensures that the BUK456-1000B meets the highest standards of performance and reliability. The device undergoes rigorous testing and quality control measures, guaranteeing its durability and longevity in various industrial and automotive environments.
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60 V |
| Continuous Drain Current (ID) |
1000 mA |
| On-State Resistance (RDS(on)) |
Typ. 1.2 Ω |
| Package |
SOT-223 |
For detailed technical specifications, application notes, and support documentation, please refer to the official NXP product datasheet for the BUK456-1000B.