EN
  • EN
  • DE

BTA208X1000CO

Part No BTA208X1000CO
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017539-BTA208X1000CO
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA208X1000CO CAD Model

Description

Product Overview: BTA208X-1000C Triac from NXP

The BTA208X-1000C is a highly reliable silicon-controlled rectifier (SCR) Triac, designed and manufactured by NXP Semiconductors. This state-of-the-art electronic component is engineered to control AC power in a variety of applications, ranging from motor control to lighting dimming and heating regulation. Its robust design ensures consistent performance and durability, making it an ideal choice for industrial and consumer applications where efficient AC power management is required.

Key Features

  • High Blocking Voltage: The BTA208X-1000C is capable of withstanding voltages up to 1000V, providing a high margin for applications that experience voltage surges, thus ensuring safe operation under harsh electrical environments.
  • High Current Rating: With a maximum current rating of 8A, this Triac can handle significant power loads, making it suitable for controlling high-power devices and appliances.
  • Planar Passivated: The Triac features a planar passivated chip, which provides excellent reliability and a stable and consistent performance over its lifespan.
  • Three Quadrant Operation: It is designed for three-quadrant operation, which provides enhanced control for inductive loads and reduces electromagnetic interference (EMI).
  • Isolated Mounting Tab: The BTA208X-1000C comes with an isolated mounting tab, ensuring easy and safe installation without the need for additional insulation pads.

Applications

The versatility of the BTA208X-1000C Triac makes it suitable for a wide array of applications. It is commonly used in:

  • Motor speed controllers
  • Lighting dimmers
  • Domestic and industrial heating controls
  • Static switching relays
  • AC power control applications

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BTA208X-1000C is no exception. Each Triac is rigorously tested to meet the highest industry standards, ensuring long-term reliability and performance. With the BTA208X-1000C, designers and engineers can confidently implement an effective solution for AC power control that combines high power handling capabilities with precision and durability.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess