EN
  • EN
  • DE

BTA208S-800B,118

Part No BTA208S-800B,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 110362-BTA208S-800B,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BTA208S-800B,118 CAD Model

Description

Introducing the BTA208S-800B,118 Triac from NXP Semiconductors

The BTA208S-800B,118 is a high-quality triac component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This electronic part is designed to control AC power in various applications, offering a compact solution for switching and phase control operations in motor control, lighting, and heating systems.

Key Features

  • High Blocking Voltage: With a maximum off-state voltage of 800V, the BTA208S-800B,118 can handle high power applications, ensuring reliable performance in a wide range of operating conditions.
  • Current Rating: This triac can conduct up to 8A of continuous on-state current, making it suitable for moderate to high power circuits.
  • Sensitive Gate: The sensitive gate allows the triac to be triggered with low gate currents, providing better control and efficiency in the triggering mechanism.
  • Planar Passivated: The planar passivated chip offers enhanced robustness and long-term reliability, protecting the device from voltage transients and ensuring stable operation.
  • Package: Housed in a DPAK (TO-252) surface-mount package, the BTA208S-800B,118 is designed for compact PCB layouts and is suitable for automated assembly processes.

Applications

The BTA208S-800B,118 is versatile and can be used in a variety of applications where AC power control is required. Its main applications include:

  • Motor control for household appliances such as washing machines and vacuum cleaners.
  • Lighting dimmers for both residential and commercial settings.
  • Electric heating systems where precise temperature control is necessary.
  • Power tools requiring variable speed and torque control.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BTA208S-800B,118 triac is no exception, built to meet stringent quality standards and to ensure consistent performance. Its robust design is suitable for industrial and consumer applications where reliability is of the utmost importance.

Whether you're designing a new circuit or looking for a reliable component for your existing systems, the BTA208S-800B,118 from NXP Semiconductors offers the performance and durability you need to get the job done.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8751 $52.5060
140+ $0.7181 $100.5340
220+ $0.6956 $153.0320
300+ $0.6732 $201.9600
385+ $0.6508 $250.5580
515+ $0.5834 $300.4510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,448 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess