Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155257-BTA201W-800E
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA201W-800E CAD Model

Description

Introducing the BTA201W-800E Triac from NXP Semiconductors

The BTA201W-800E is a cutting-edge triac component designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance triac is specifically engineered to provide efficient and reliable control of AC power for a wide range of applications. Its compact design and robust performance make it an ideal choice for designers looking to enhance their power management systems.

Key Features of the BTA201W-800E

  • High Voltage Capability: The BTA201W-800E is capable of handling voltages up to 800V, making it suitable for various mains-powered applications.
  • Current Rating: With an on-state RMS current of 1A, this triac can control moderate power levels, perfect for small to medium-sized loads.
  • Sensitive Gate Trigger: The device features a sensitive gate that allows it to be triggered with low gate currents, ensuring compatibility with microcontroller outputs and other low-power driving circuits.
  • Compact Package: Enclosed in a SOT223 surface-mount package, the BTA201W-800E is designed for PCBs where space is at a premium, without compromising on power handling.
  • High-Temperature Performance: This triac operates effectively over a wide temperature range, ensuring reliability and stability in various environmental conditions.

Applications of the BTA201W-800E

The versatility of the BTA201W-800E makes it suitable for a multitude of applications, including:

  • Home appliances such as dimmers, electric heaters, and fan speed controllers.
  • Industrial control systems for motor control and small machine tool controls.
  • Lighting systems, including energy-efficient LED dimming solutions.
  • Power supplies where controlled rectification is needed.

Why Choose the BTA201W-800E?

With its high voltage rating, sensitive gate, and compact footprint, the BTA201W-800E from NXP Semiconductors offers a perfect blend of power handling and space-saving design. It is a reliable solution for engineers looking to implement triac-based control in their next project. Its robustness and versatility make it a go-to component for applications requiring precise AC power control.

Whether you are designing a new home appliance or upgrading an industrial control system, the BTA201W-800E provides the performance and reliability that modern electronics demand.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BT131-800E,412
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Lowest to $0.5347
ECAD model for ACS108-8SA
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
STMicroelectronics
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.2678
ECAD model for Z00607MA 1BA2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention