Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr SMC Diode Solutions
Series -
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package ABS
Base Product Number ABS28
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367802-ABS28
Ultra Librarian 3D Model Ultra Librarian ABS28 CAD Model

Description

The ABS28 is a bridge rectifier diode from SMC Diode Solutions.

  • Diode Type: Single Phase
  • Voltage - Peak Reverse (Max): 800V
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, Gull Wing
  • Current - Average Rectified (Io): 2A
  • Voltage - Forward (Vf) Max @ If: 1V @ 2A
  • Current - Reverse Leakage @ Vr: 5µA @ 800V
  • Applications: Power supplies and battery chargers
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 3 / Bridge Rectifier
Lowest to $0.1605
ECAD model for GBP308A
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for DB107-BPS01
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A
Yangzhou yangjie electronic co., ltd
GBU 1000V 4.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.2208
ECAD model for GBU410A
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Yangzhou yangjie electronic co., ltd
GBP 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1394
ECAD model for GBP208S
Yangzhou yangjie electronic co., ltd
YBS 800V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1106
ECAD model for YBS3008
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers JA 25 / Bridge Rectifier
Lowest to $0.4306
ECAD model for D25JA100
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA ABS
Need more? Email Us
ECAD model for ABS6H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention