EN
  • EN
  • DE

BT258S-800LT,118

Part No BT258S-800LT,118
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description SCR LOGIC LEVEL 800V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 50μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 2.5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 75A, 82A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 122236-BT258S-800LT,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BT258S-800LT,118 CAD Model

Description

The BT258S-800LT,118 is a high-quality, robust Thyristor manufactured by NXP Semiconductors, a leader in the electronic components industry. This device is designed to cater to a wide range of applications requiring controlled rectification and switching. It is particularly suitable for use in motor control circuits, lighting dimmers, and overvoltage crowbar protection circuits.

Key Features

  • High Blocking Voltage: With an impressive blocking voltage of 800V, this Thyristor can be used in circuits with high voltage requirements, ensuring reliability and stability in operation.
  • On-State RMS Current: The BT258S-800LT,118 can handle an on-state RMS current of up to 8A, making it capable of dealing with moderate power loads efficiently.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) makes it easier to switch the Thyristor on, allowing for more efficient control with minimal power loss.
  • Low Holding Current: The low holding current (Ih) specification ensures that the device will remain off until the gate trigger voltage is applied again, contributing to the overall safety and energy efficiency of the application.
  • Surface Mount Package: The DPAK (TO-252) surface mount package allows for compact design and efficient heat dissipation, making it suitable for high-density PCB layouts.

Applications

The BT258S-800LT,118 is versatile and can be used in various applications, including:

  • Motor control for industrial machines
  • Lighting dimmers for both residential and commercial settings
  • Overvoltage protection in power supply units
  • Controlled rectifier circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT258S-800LT,118 is no exception. It is built to meet stringent industry standards, ensuring long-term reliability for critical applications. The device's robustness is further backed by NXP's reputation for producing durable and dependable components that can withstand challenging environments.

Conclusion

The BT258S-800LT,118 by NXP Semiconductors is an excellent choice for designers and engineers looking for a high-performance Thyristor that combines efficiency, reliability, and versatility. Its technical specifications and package design make it suitable for a wide array of applications, ensuring optimal performance in demanding situations.

You May Also Be Interested in

Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9308 $51.1940
135+ $0.7638 $103.1130
205+ $0.7399 $151.6795
280+ $0.7160 $200.4800
365+ $0.6922 $252.6530
485+ $0.6206 $300.9910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess