EN
  • EN
  • DE

BT236X-600G

Part No BT236X-600G
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 6 A Four-quadrant triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155148-BT236X-600G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT236X-600G CAD Model

Description

The BT236X-600G is a high-performance, silicon-controlled rectifier (SCR) designed and manufactured by NXP Semiconductors. This robust semiconductor device is engineered to handle high power and voltage, making it an ideal choice for a wide range of industrial and commercial applications. The BT236X-600G is well-suited for controlled rectifier applications, phase control operations, and in circuits where high surge currents are a common occurrence.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak reverse voltage of 600V, the BT236X-600G can handle significant voltage without breakdown, making it reliable for applications with high voltage requirements.
  • Surge Current Capability: It is capable of withstanding high surge currents, providing durability and stability in applications prone to surges and spikes.
  • Gate Trigger Current: The device features a moderate gate trigger current, allowing for precise control over the triggering process.
  • Thermal Resistance: The SCR has a low thermal resistance, ensuring efficient heat dissipation and contributing to a longer operational life.
  • Package: The BT236X-600G is offered in a TO-220 package, which is widely used and well-regarded for its thermal and electrical performance.

Applications

The versatility of the BT236X-600G allows it to be used in a variety of applications, such as:

  • Motor control circuits
  • Industrial power supplies
  • Lighting dimmer circuits
  • Battery charger circuits
  • Controlled rectifier bridges

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT236X-600G is no exception. Each device is rigorously tested to ensure it meets the high standards expected from NXP products. Customers can trust the BT236X-600G to perform consistently and reliably even in the most demanding environments.

Conclusion

With its robust design, high voltage and current handling capabilities, and reliable performance, the BT236X-600G from NXP Semiconductors is an excellent choice for designers and engineers looking for a dependable SCR for their high-power applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess