EN
  • EN
  • DE

BT151S-650R

Part No BT151S-650R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors / Thyristor SCR 650V 132A 3-Pin(2+Tab) DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 83675-BT151S-650R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date August 05, 2015
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BT151S-650R CAD Model

Description

The NXP BT151S-650R represents a robust and reliable semiconductor device, categorized as a thyristor or silicon-controlled rectifier (SCR). Engineered for high-performance applications, this component is designed to manage significant voltage and current levels, making it an ideal choice for a wide range of power control and switching applications.

Key Features:

  • Voltage Capability: The BT151S-650R is capable of handling voltages up to 650V, providing a comfortable margin for systems that operate at standard industrial power levels.
  • Current Rating: With a current rating of up to 12A, it can easily manage the demands of moderate to high-power circuitry.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) of 1.5V, which is relatively low and helps to ensure that the device can be triggered into conduction with minimal control circuit power.
  • High Surge Current Capability: The component is also rated for a non-repetitive peak on-state surge current (ITSM) of up to 110A, providing ample headroom for applications that may experience short-term overload conditions.
  • Package Type: It comes in a D2PAK surface-mount package, which is well-suited for compact PCB layouts and automated manufacturing processes.
  • Repetitive Peak Reverse Voltage: The thyristor has a repetitive peak reverse voltage (Vrrm) of 650V, ensuring that it can withstand potential reverse-bias conditions without damage.

Applications:

The BT151S-650R is versatile and can be used in various applications, including:

  • Motor control circuits
  • Industrial power tools
  • Overvoltage crowbar protection
  • Phase control operations in light dimmers and electric heaters
  • Capacitive discharge ignition systems
  • Power supplies and converters

Reliability and Quality Assurance:

NXP's commitment to quality ensures that the BT151S-650R thyristor is manufactured to the highest standards, providing reliable performance in demanding environments. Its robust construction and adherence to industry standards make it a trusted component for engineers and manufacturers globally.

You May Also Be Interested in

Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
975+ $0.1030 $100.4250
1,505+ $0.0998 $150.1990
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,585+ $0.0837 $300.0645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,315 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess