EN
  • EN
  • DE

BT150-500R

Part No BT150-500R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155114-BT150-500R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT150-500R CAD Model

Description

The BT150-500R is a robust silicon-controlled rectifier (SCR) manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-quality thyristor is designed to manage medium power AC and DC applications where high surge capability is required. It is well-suited for a variety of uses, including phase control and voltage regulation systems, in both industrial and consumer markets.

Key Features

  • High Surge Capability: The BT150-500R is characterized by its exceptional ability to handle surge currents, making it an ideal choice for applications that experience frequent power spikes.
  • Voltage Rating: This thyristor has a repetitive peak off-state voltage (VDRM) of 500V, which allows it to be used in circuits with high operating voltages.
  • Current Rating: With an average on-state current (IT(AV)) of 150A, the BT150-500R can control a significant amount of power, making it suitable for heavy-duty operations.
  • Gate Trigger Current: The device requires a low gate trigger current (IGT), which ensures reduced power consumption for the gate drive circuitry.
  • Operating Temperature: It operates within a junction temperature range of -40°C to +125°C, ensuring reliability and stability across a wide range of environmental conditions.

Applications

The versatility of the BT150-500R allows it to be used in numerous applications. Some of the most common include:

  • Motor control circuits
  • Light dimmers
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power supplies

Quality and Reliability

NXP's commitment to quality ensures that the BT150-500R meets the highest standards of reliability and performance. Each thyristor is rigorously tested to guarantee that it functions as expected under a variety of conditions. Customers can trust the BT150-500R to deliver consistent performance and durability.

Environmental Compliance

The BT150-500R is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances like lead, mercury, and cadmium. This makes it not only a powerful component but also an environmentally friendly choice for your electronic designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2504 $59.5056
34+ $3.4869 $118.5546
52+ $3.3784 $175.6768
71+ $3.2698 $232.1558
92+ $3.1601 $290.7292
123+ $2.8332 $348.4836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess