EN
  • EN
  • DE

SN74HC153DE4

Part No SN74HC153DE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC153
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256588-SN74HC153DE4
Ultra Librarian 3D Model Ultra Librarian SN74HC153DE4 CAD Model

Description

The SN74HC153DE4 from Texas Instruments is a high-performance, dual 4-line to 1-line data selector/multiplexer that is designed to facilitate the selection of one line of data from up to four sources. This integrated circuit (IC) is part of the 74HC family, which is well-known for its high-speed CMOS technology.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 6V, making it suitable for a variety of logic systems and ensuring compatibility with both TTL and CMOS technologies.
  • High-Current Outputs: It can drive up to 15 LSTTL loads, which allows for direct drive of data lines in a bus-oriented system without the need for additional buffering.
  • Low Power Consumption: The SN74HC153DE4 is designed for optimized power usage, with a typical power dissipation of just 80 µA, contributing to energy-efficient designs.
  • High Noise Immunity: Characteristic of the HC family, this device has a high degree of immunity to electrical noise, which is crucial for maintaining signal integrity in noisy environments.
  • Dual 4-to-1 Multiplexing Capability: With two independent 4-to-1 multiplexer circuits in one package, designers can save space and reduce complexity in their systems.

Applications

The versatility of the SN74HC153DE4 makes it ideal for a wide range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC153DE4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design and proven manufacturing process, this multiplexer is built to deliver consistent performance over its operational life.

Package and Availability

The SN74HC153DE4 is available in a standard 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and compatible with automated assembly processes. Check with Texas Instruments or authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess