Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 83626-BT138B-600E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT138B-600E CAD Model

Description

The BT138B-600E is a high-performance triac manufactured by NXP Semiconductors, designed to control AC loads in a variety of applications. This robust semiconductor device is capable of switching and controlling high-power AC loads with excellent power handling capabilities and surge current protection.

Key Features

  • High Blocking Voltage: The BT138B-600E is rated for a maximum repetitive peak off-state voltage (VDRM) of 600V, making it suitable for use in circuits with high peak voltages.
  • High On-State Current: It can handle a maximum RMS on-state current (IT(RMS)) of 12A, allowing it to control moderately high power devices.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) of less than 25mA, which ensures that it can be easily triggered with low power gate drive circuits.
  • Surge Current Capability: With a non-repetitive surge peak on-state current (ITSM) of 120A, the BT138B-600E can handle high surge currents, making it reliable in applications where short-term overload is possible.
  • Planar Passivated for Voltage Ruggedness and Reliability: The triac is passivated with a planar technique for reliable voltage ruggedness and performance.
  • Triggering in All Four Quadrants: It is capable of being triggered in all four quadrants, making it versatile for phase control operations.
  • Sensitive Gate: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices.

Applications

The BT138B-600E is ideal for a range of applications that require efficient control of AC power. It is commonly used in:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • Domestic and industrial appliances

Package and Quality

This triac comes in a D2PAK surface-mount package, which is suitable for compact PCB designs and automated assembly processes. The device is compliant with RoHS and Halogen-Free requirements, ensuring environmental standards are met.

Conclusion

The BT138B-600E from NXP is a reliable and versatile choice for designers seeking a high-performance triac capable of managing AC power in a wide array of electronic applications. Its robust design and comprehensive feature set ensure that it can meet the demands of complex power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0825 $59.5375
130+ $0.8883 $115.4790
200+ $0.8605 $172.1000
270+ $0.8327 $224.8290
350+ $0.8049 $281.7150
470+ $0.7217 $339.1990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 710 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention