EN
  • EN
  • DE

BT137S-600E,118

Part No BT137S-600E,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 110360-BT137S-600E,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BT137S-600E,118 CAD Model

Description

Product Overview: BT137S-600E,118

The BT137S-600E,118 is a high-quality Triac, designed and manufactured by NXP Semiconductors. This semiconductor device is a bidirectional triode thyristor, which makes it ideal for controlling AC power in a variety of applications. The product is part of the BT137S series, known for its reliability and efficiency in handling moderate power loads.

Key Features

  • Voltage Capability: The device can handle voltages up to 600V, making it suitable for mains voltage applications and providing ample headroom for transient overvoltages.
  • Current Rating: With an on-state RMS current rating of 8A, the BT137S-600E,118 can control a significant amount of power, suitable for a variety of household or industrial appliances.
  • Sensitivity: The gate trigger current of the device is specified to ensure reliable triggering with a direct gate current of 25mA.
  • Package: Encapsulated in a D2PAK surface-mount package, the BT137S-600E,118 is designed for compact PCB mounting, which is beneficial for space-constrained applications.
  • Isolation: The device offers excellent isolation performance with its internally isolated tab. This feature simplifies the design and enhances safety by eliminating the need for additional insulation components.

Applications

The BT137S-600E,118 is versatile and can be used in a wide array of applications where AC power control is required. Some common applications include:

  • Motor control circuits
  • Lighting dimmers
  • Home appliances such as electric heaters, ovens, and air conditioners
  • Small office machines
  • Power tools

Reliability and Quality

NXP Semiconductors is known for its commitment to quality, and the BT137S-600E,118 is no exception. The product is built to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions. Whether for home DIY projects or industrial applications, this Triac stands out as a dependable choice for designers and engineers looking for a high-performance AC power control solution.

With its combination of high voltage and current capabilities, sensitivity, compact packaging, and safety features, the BT137S-600E,118 from NXP Semiconductors is an excellent choice for your power control needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7160 $50.1200
175+ $0.5875 $102.8125
265+ $0.5691 $150.8115
365+ $0.5508 $201.0420
470+ $0.5324 $250.2280
630+ $0.4773 $300.6990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,720 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess